Pressure Sensor 15PSI (103.42kPa) Absolute 0.5 V ~ 4.5 V 4-SIP Module
SENSOR 15PSIA 4.5V 4SIP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | SSCSSNT015PAAA5-ND | SSCSSNT015PAAA5 |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Absolute | Absolute |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |
| Features | Temperature Compensated |