"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.09"" (2.28mm) Tube, Dual 0 mV ~ 20 mV (5V) 6-DIP Module"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 287-1065-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Differential |
| Signal Output | Analog Voltage; Wheatstone Bridge |