"Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.08"" (1.93mm) Tube, Dual 0 mV ~ 15 mV (5V) 8-DIP (0.524"", 13.30mm), Dual Ports, Same Side"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | TSCDRRN001PDUCV-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Differential |
| Signal Output | Analog Voltage; Wheatstone Bridge |
| Features | Temperature Compensated |