"Pressure Sensor ±5PSI (±34.47kPa) Differential Male - 0.08"" (1.93mm) Tube, Dual 0 mV ~ 50 mV (5V) 8-DIP (0.524"", 13.30mm), Dual Ports, Same Side"
PRESSURE SENSOR, 5PSI, RADIAL BARBED; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:600µA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | TSCDRRN005PDUCV-ND | 38X5854 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor, 5Psi, Radial Barbed; Operating Pressure Max Honeywell |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Differential | Differential; Differential |
| Signal Output | Analog Voltage; Wheatstone Bridge | Analog Voltage; Analogue |
| Features | Temperature Compensated |