IC REG LINEAR 3.3V 300MA SOT89-5 Product overview: XC6702D331PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6702D331PR-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
IC REG LINEAR 3.3V 300MA SOT89-5
LDO Voltage Regulators 36V input, 300mA low supply current, high speed voltage regulators
IC REG LINEAR 3.3V 300MA SOT89-5
IC REG LINEAR 3.3V 300MA SOT89-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-XC6702D331PR-G | 893-XC6702D331PR-GDKR-ND | XC6702D331PR-G | XC6702D331PR-G | XC6702D331PR-G | XC6702D331PR-G |
| Product Name | 3.3V 300MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | SOT89 | SOT89; Other; SOT-89-5/6 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.6000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 36 volts | 36 volts | 36 volts |