IC REG LINEAR 12V 150MA SOT89 Product overview: XC6701DC02PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6701DC02PR-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903831-XC6701DC02PR-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6701
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 12V 150MA SOT89
IC REG LINEAR 12V 150MA SOT89
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
IC REG LINEAR 12V 150MA SOT89
28V HIGH SPEED VOLTAGE REGULATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-XC6701DC02PR-G | 903831-XC6701DC02PR-G | 893-XC6701DC02PR-GCT-ND | XC6701DC02PR-G | 817-XC6701DC02PR-G |
| Product Name | 12V 150MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - XC6701DC02PR-G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | 28V HIGH SPEED VOLTAGE REGULATOR |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; SOT-89 | Other; TO-243AA | Other; Tape & Reel (TR) | |
| Output Voltage | 12 volts | 12 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 28 volts | 28 volts |