Torex Semiconductor, Ltd. 5V 300MA SOT89 Voltage Regulator IC XC6702D501PR-G

Description
IC REG LINEAR 5V 300MA SOT89-5 Product overview: XC6702D501PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6702D501PR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 300MA SOT89-5 Product overview: XC6702D501PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6702D501PR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 300MA SOT89 Voltage Regulator IC
776-XC6702D501PR-G
5V 300MA SOT89 Voltage Regulator IC 776-XC6702D501PR-G
IC REG LINEAR 5V 300MA SOT89-5 Product overview: XC6702D501PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6702D501PR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 300MA SOT89-5 Product overview: XC6702D501PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6702D501PR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323739-XC6702D501PR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323739-XC6702D501PR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323739-XC6702D501PR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1323739-XC6702D501PR -G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 5V Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 105°C Case / Package: SOT-89-5/6 PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6702 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.81V @ 100mA

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1323739-XC6702D501PR-G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: SOT-89-5/6
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6702
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.81V @ 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6702D501PR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6702D501PR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6702D501PR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6702D501PR-G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6702D501PR-G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6702D501PR-G
IC REG LINEAR 5V 300MA SOT89-5

IC REG LINEAR 5V 300MA SOT89-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
XC6702D501PR-G
LDO Voltage Regulators XC6702D501PR-G
LDO Voltage Regulators 36V input, 300mA low supply current, high speed voltage regulators

LDO Voltage Regulators 36V input, 300mA low supply current, high speed voltage regulators

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6702D501PR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6702D501PR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6702D501PR-G
IC REG LINEAR 5V 300MA SOT89-5

IC REG LINEAR 5V 300MA SOT89-5

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6702D501PR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6702D501PR-G
PMIC - Voltage Regulators - Linear XC6702D501PR-G
IC REG LINEAR 5V 300MA SOT89-5

IC REG LINEAR 5V 300MA SOT89-5

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - XC6702D501PR-G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
XC6702D501PR-G
Power Supply Chip >> Linear Voltage Regulators (LDO) XC6702D501PR-G
300mA 65dB@(1kHz) null 5V Positive electrode 36V SOT-89-5 Linear Voltage Regulators (LDO) ROHS

300mA 65dB@(1kHz) null 5V Positive electrode 36V SOT-89-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-XC6702D501PR-G 1323739-XC6702D501PR-G XC6702D501PR-G-ND XC6702D501PR-G XC6702D501PR-G XC6702D501PR-G XC6702D501PR-G XC6702D501PR-G
Product Name 5V 300MA SOT89 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6 SOT89; Other; SOT-89-5/6 SOT89; Other; SOT-89-5/6 SOT89 SOT89
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.6000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 36 volts 36 volts 36 volts 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - A8303SESTR-T-1 - 859093-A8303SESTR-T-1 - Win Source Electronics
Specs
Package Type Other; 20-QFN-EP (4x4)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
7 suppliers
Voltage Regulators - 1220621 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Power Management IC - 713-BQ27531YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.5 volts
IOUT 0.0160 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3300ARTZ-3.2-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details