Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 809386-XC6701D332PR-
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
IC REG LINEAR 3.3V 150MA SOT89 Product overview: XC6701D332PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6701D332PR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 150MA SOT89
IC REG LINEAR 3.3V 150MA SOT89
IC REG LINEAR 3.3V 150MA SOT89
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6701D332PR-G-ND | 809386-XC6701D332PR-G | 776-XC6701D332PR-G | XC6701D332PR-G | XC6701D332PR-G | XC6701D332PR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - XC6701D332PR-G | 3.3V 150MA SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | |||
| Special Features | Input Overcurrent Protection |