Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6701D502FR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6701D502FR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6701D502FR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6701D502FR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223

Buy Now Datasheet
Singapore, Singapore
5V 150MA Voltage Regulator IC
776-XC6701D502FR-G
5V 150MA Voltage Regulator IC 776-XC6701D502FR-G
IC REG LINEAR 5V 150MA SOT223 Product overview: XC6701D502FR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6701D502FR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA SOT223 Product overview: XC6701D502FR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6701D502FR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6701D502FR-G - 801208-XC6701D502FR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6701D502FR-G
801208-XC6701D502FR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6701D502FR-G 801208-XC6701D502FR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 801208-XC6701D502FR- G Part Status: Active Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 801208-XC6701D502FR-G
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6701D502FR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6701D502FR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6701D502FR-G
IC REG LINEAR 5V 150MA SOT223

IC REG LINEAR 5V 150MA SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6701D502FR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6701D502FR-G
PMIC - Voltage Regulators - Linear XC6701D502FR-G
IC REG LINEAR 5V 150MA SOT223

IC REG LINEAR 5V 150MA SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number XC6701D502FR-G-ND 776-XC6701D502FR-G 801208-XC6701D502FR-G XC6701D502FR-G XC6701D502FR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6701D502FR-G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3339AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Battery Chargers - BQ25172DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2413469P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Power Distribution Switches, Load Drivers - A2982SLWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details