ABLIC Inc. 2.4V 200MA Voltage Regulator IC S-1313D24-A4T1U3

Description
IC REG LINEAR 2.4V 200MA HSNT4-A Product overview: S-1313D24-A4T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.4V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1313D24-A4T1U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.4V 200MA HSNT4-A Product overview: S-1313D24-A4T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.4V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1313D24-A4T1U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.4V 200MA Voltage Regulator IC
776-S-1313D24-A4T1U3
2.4V 200MA Voltage Regulator IC 776-S-1313D24-A4T1U3
IC REG LINEAR 2.4V 200MA HSNT4-A Product overview: S-1313D24-A4T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.4V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1313D24-A4T1U3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.4V 200MA HSNT4-A Product overview: S-1313D24-A4T1U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.4V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1313D24-A4T1U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1313D24-A4T1U3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1313D24-A4T1U3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1313D24-A4T1U3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-4-A

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-4-A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1247555-S-1313D24-A4T1U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1247555-S-1313D24-A4T1U3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1247555-S-1313D24-A4T1U3
Win Source Part Number: 1247555-S-1313D24-A4 T1U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1313 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.4V Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-4-A Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.35 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1313 Voltage Dropout (Max): 0.49V @ 100mA

Win Source Part Number: 1247555-S-1313D24-A4T1U3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1313
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.4V
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-4-A
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Overcurrent, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.35 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1313
Voltage Dropout (Max): 0.49V @ 100mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1313D24-A4T1U3
LDO Voltage Regulators S-1313D24-A4T1U3
LDO Voltage Regulators 200MA VOLT REG ULTRA LOW IQ

LDO Voltage Regulators 200MA VOLT REG ULTRA LOW IQ

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1313D24-A4T1U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1313D24-A4T1U3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1313D24-A4T1U3
IC REG LINEAR 2.4V 200MA HSNT4-A

IC REG LINEAR 2.4V 200MA HSNT4-A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-1313D24-A4T1U3 S-1313D24-A4T1U3-ND 1247555-S-1313D24-A4T1U3 S-1313D24-A4T1U3 S-1313D24-A4T1U3
Product Name 2.4V 200MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 4-SMD, Flat Leads Exposed Pad Other; Tape & Reel (TR)
Output Voltage 2.4 volts 2.4 volts 2.4 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data