ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1313B15-M5T1U3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1313B15-M5T1U3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1313B15-M5T1U3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1313B15-M5T1U3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1247451-S-1313B15-M5T1U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1247451-S-1313B15-M5T1U3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1247451-S-1313B15-M5T1U3
Win Source Part Number: 1247451-S-1313B15-M5 T1U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1313 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Overcurrent, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.35 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1313 Voltage Dropout (Max): 0.85V @ 100mA

Win Source Part Number: 1247451-S-1313B15-M5T1U3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1313
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Overcurrent, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.35 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1313
Voltage Dropout (Max): 0.85V @ 100mA

Buy Now Datasheet
Singapore, Singapore
SOT-23 LDO Voltage Regulator IC
776-S-1313B15-M5T1U3
SOT-23 LDO Voltage Regulator IC 776-S-1313B15-M5T1U3
Fixed Positive LDO Regulator, PDSO5, SOT-23, 5 PIN Product overview: S-1313B15-M5T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1313B15-M5T1U3 can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, PDSO5, SOT-23, 5 PIN Product overview: S-1313B15-M5T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1313B15-M5T1U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1313B15-M5T1U3
LDO Voltage Regulators S-1313B15-M5T1U3
LDO Voltage Regulators 200MA VOLT REG ULTRA LOW IQ

LDO Voltage Regulators 200MA VOLT REG ULTRA LOW IQ

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1313B15-M5T1U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1313B15-M5T1U3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1313B15-M5T1U3
IC REG LINEAR 1.5V 200MA SOT23-5

IC REG LINEAR 1.5V 200MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1313B15-M5T1U3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1313B15-M5T1U3
PMIC - Voltage Regulators - Linear S-1313B15-M5T1U3
IC REG LINEAR 1.5V 200MA SOT23-5

IC REG LINEAR 1.5V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number S-1313B15-M5T1U3-ND 1247451-S-1313B15-M5T1U3 776-S-1313B15-M5T1U3 S-1313B15-M5T1U3 S-1313B15-M5T1U3 S-1313B15-M5T1U3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SOT-23 LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR)
Special Features Thermal Shutdown Protection Shutdown (Inhibit) Pin; Thermal Shutdown Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950GEUSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - CS5203A-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Power Management IC - 713-BQ27500DRZR-V130 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON EP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1698184 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details