UNICTRON TECHNOLOGIES CORP.
H2KA100KA1CD00 -- ULTRASONIC RECEIVERS, TRANSMITTERS
Unictron Technologies Corp.
Ultrasonic Receivers, Transmitters
H2KA100KA1CD00
Description
Ultrasonic Sensor 100kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 100kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
2047-H2KA100KA1CD00-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-88.6 to 738 F (-67 to 392 C)
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Hottinger Brüel & Kjær A/S
Sensor Technology
LVDT Linear Position Sensor
Output
Current
View Details