Same Sky
Ultrasonic Receivers, Transmitters
CUSA-T80-15-2400-TH
Description
Ultrasonic Sensor 40kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 40kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
2223-CUSA-T80-15-2400-TH-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Linear Encoder
Body Shape
Cylindrical; Other; Hexagonal Prism
Measurement Range
0.5906 to 295 inch (15 to 7500 mm)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Sensor Technology
Optical Triangulation Position Sensor
Measurement Range
94.49 inch (2400 mm)
Accuracy
0.1000 %
View Details