TE Connectivity Ultrasonic Receivers, Transmitters 076-10005-02

Description
ML-11 TEMP. SENSOR 2 FT
Request a Quote Datasheet
Description
ML-11 TEMP. SENSOR 2 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 223-076-10005-02-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
223-076-10005-02-ND
Ultrasonic Receivers, Transmitters 223-076-10005-02-ND
ML-11 TEMP. SENSOR 2 FT

ML-11 TEMP. SENSOR 2 FT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-076-10005-02-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC940C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 37.01 inch (940 mm)
View Details
Linear Open Systems - PTN Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 9.84 inch (25 to 250 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details