MaxBotix, Inc.
Ultrasonic Receivers, Transmitters
MB1232-000
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
1863-1040-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Measurement Range
0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency
50 kHz
View Details
EBE Elektro-Bau-Elemente GmbH
Sensor Technology
Inductive Linear Position Sensor/Switch
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details