Murata Electronics Ultrasonic Receivers, Transmitters MA40S4S

Description
Ultrasonic Sensor 40kHz
Request a Quote Datasheet
Description
Ultrasonic Sensor 40kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 490-7707-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
490-7707-ND
Ultrasonic Receivers, Transmitters 490-7707-ND
Ultrasonic Sensor 40kHz

Ultrasonic Sensor 40kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 490-7707-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, 150 C Rohs Compliant Allegro Microsystems - 67R6747 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details