SparkFun Electronics Ultrasonic Receivers, Transmitters 11309

Description
Ultrasonic Sensor 42kHz
Request a Quote Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 1568-11309-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
1568-11309-ND
Ultrasonic Receivers, Transmitters 1568-11309-ND
Ultrasonic Sensor 42kHz

Ultrasonic Sensor 42kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1568-11309-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1101EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details