MaxBotix, Inc. Ultrasonic Receivers, Transmitters MB1040-000

Description
Ultrasonic Sensor 42kHz
Request a Quote Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 1863-1005-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
1863-1005-ND
Ultrasonic Receivers, Transmitters 1863-1005-ND
Ultrasonic Sensor 42kHz

Ultrasonic Sensor 42kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1863-1005-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details