MaxBotix, Inc.
Ultrasonic Receivers, Transmitters
MB1230-040
Description
ULT SEN 42KHZ 3.2V/5.5V
Request a Quote
Email Supplier
Datasheet
Description
ULT SEN 42KHZ 3.2V/5.5V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
1863-MB1230-040-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Measurement Range
0.1969 inch (5 mm)
Repeatability
0.0394 mils (1 µm)
Operating Temperature
32 to 104 F (0.0 to 40 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Measurement Range
0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency
50 kHz
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details