MaxBotix, Inc. Ultrasonic Receivers, Transmitters MB1413-000

Description
Ultrasonic Sensor 42kHz
Request a Quote Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 1863-1031-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
1863-1031-ND
Ultrasonic Receivers, Transmitters 1863-1031-ND
Ultrasonic Sensor 42kHz

Ultrasonic Sensor 42kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1863-1031-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-GMPS-1M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Resolution 1.00E-3 mm (3.94E-5 inches)
Operating Temperature 14 to 158 F (-10 to 70 C)
Interface Serial
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details