Unictron Technologies Corp. Ultrasonic Receivers, Transmitters H2KLPY11000600

Description
Ultrasonic Sensor 1MHz
Request a Quote Datasheet
Description
Ultrasonic Sensor 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 2047-H2KLPY11000600-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
2047-H2KLPY11000600-ND
Ultrasonic Receivers, Transmitters 2047-H2KLPY11000600-ND
Ultrasonic Sensor 1MHz

Ultrasonic Sensor 1MHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 2047-H2KLPY11000600-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details