Same Sky Ultrasonic Receivers, Transmitters CUSA-TR50-150-2500-WC68

Description
ULT SEN TX/RX 25KHZ 150VP-P
Request a Quote Datasheet
Description
ULT SEN TX/RX 25KHZ 150VP-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 2223-CUSA-TR50-150-2500-WC68-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
2223-CUSA-TR50-150-2500-WC68-ND
Ultrasonic Receivers, Transmitters 2223-CUSA-TR50-150-2500-WC68-ND
ULT SEN TX/RX 25KHZ 150VP-P

ULT SEN TX/RX 25KHZ 150VP-P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 2223-CUSA-TR50-150-2500-WC68-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - 7753899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details