TDK U.S.A. Corporation Ultrasonic Receivers, Transmitters ICU-30201

Description
ULT SEN TX/RX 53KHZ 1.71V/1.89V
Request a Quote Datasheet
Description
ULT SEN TX/RX 53KHZ 1.71V/1.89V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 1428-ICU-30201DKR-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
1428-ICU-30201DKR-ND
Ultrasonic Receivers, Transmitters 1428-ICU-30201DKR-ND
ULT SEN TX/RX 53KHZ 1.71V/1.89V

ULT SEN TX/RX 53KHZ 1.71V/1.89V

Buy Now Datasheet
Ultrasonic Receivers, Transmitters - 1428-ICU-30201CT-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
1428-ICU-30201CT-ND
Ultrasonic Receivers, Transmitters 1428-ICU-30201CT-ND
ULT SEN TX/RX 53KHZ 1.71V/1.89V

ULT SEN TX/RX 53KHZ 1.71V/1.89V

Buy Now Datasheet
Ultrasonic Receivers, Transmitters - 1428-ICU-30201TR-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
1428-ICU-30201TR-ND
Ultrasonic Receivers, Transmitters 1428-ICU-30201TR-ND
ULT SEN TX/RX 53KHZ 1.71V/1.89V

ULT SEN TX/RX 53KHZ 1.71V/1.89V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1428-ICU-30201DKR-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC400A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details
Linear Rod Type - LWX-003 Series (pressure EQ) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Output Voltage
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details