Pulse Electronics Corporation Pulse Transformers - PE-64950 PE-64950

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236845-PE-64950 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236845-PE-64950 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-64950 - 1236845-PE-64950 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-64950
1236845-PE-64950
Pulse Transformers - PE-64950 1236845-PE-64950
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236845-PE-64950 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236845-PE-64950
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
PE-64950
Transformers - Pulse Transformers PE-64950
TRANSFORMER

TRANSFORMER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1236845-PE-64950 PE-64950
Product Name Pulse Transformers - PE-64950 Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-1519-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details