Pulse Electronics Corporation Telecom Transformer PE-65770NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - PE-65770NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
PE-65770NL
Telecom Transformer PE-65770NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
Pulse Transformers - PE-65770NL - 1236864-PE-65770NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65770NL
1236864-PE-65770NL
Pulse Transformers - PE-65770NL 1236864-PE-65770NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236864-PE-65770NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236864-PE-65770NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-65770NL
Audio Transformers / Signal Transformers PE-65770NL
Audio Transformers / Signal Transformers THT T1/CEPT/ISDN-Pri 1500uH 1Ohm 1-Port

Audio Transformers / Signal Transformers THT T1/CEPT/ISDN-Pri 1500uH 1Ohm 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number PE-65770NL 1236864-PE-65770NL PE-65770NL
Product Name Telecom Transformer Pulse Transformers - PE-65770NL Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details