PE-51719 -- TRANSFORMERS - CURRENT SENSE TRANSFORMERS
Pulse Electronics Corporation
Transformers - Current Sense Transformers
PE-51719
Description
CURR SENSE XFMR 20A T/H
Description
CURR SENSE XFMR 20A T/H
Suppliers
Transformers - Current Sense Transformers
PE-51719
Supplier's Site
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
PE-51719 |
|
Product Name
|
Transformers - Current Sense Transformers |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Power
Other Transformer Types / Applications
Isolation
Operating Frequency
50 to 60 Hz
View Details
Category
Signal
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details