PE-63691NL -- TRANSFORMERS - CURRENT SENSE TRANSFORMERS
Pulse Electronics Corporation
Transformers - Current Sense Transformers
PE-63691NL
Description
CURR SENSE XFMR 20A T/H
Description
CURR SENSE XFMR 20A T/H
Suppliers
Transformers - Current Sense Transformers
PE-63691NL
Supplier's Site
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
PE-63691NL |
|
Product Name
|
Transformers - Current Sense Transformers |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Signal
Other Transformer Types / Applications
Pulse Transformers
Mounting
Chip Transformer
View Details
3 suppliers
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Hammond Manufacturing Company Inc.
Category
Signal
Other Transformer Types / Applications
Electronics; Isolation; Power Transformer
Standards
RoHS
View Details
5 suppliers
Category
Power
Mounting
PCB/SMD
Operating Frequency
50 to 60 Hz
View Details
4 suppliers