Pulse Electronics Corporation Transformers - Pulse Transformers PE-68822

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1331295-PE-68822 Category: Transformers>Pulse Transformers Packaging: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 69 HTSUS: 0000.00.0000 Product Status: Obsolete Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1331295-PE-68822 Category: Transformers>Pulse Transformers Packaging: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 69 HTSUS: 0000.00.0000 Product Status: Obsolete Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1331295-PE-68822 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1331295-PE-68822
Transformers - Pulse Transformers 1331295-PE-68822
Manufacturer: Pulse Electronics Win Source Part Number: 1331295-PE-68822 Category: Transformers>Pulse Transformers Packaging: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 69 HTSUS: 0000.00.0000 Product Status: Obsolete Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: Pulse Electronics
Win Source Part Number: 1331295-PE-68822
Category: Transformers>Pulse Transformers
Packaging: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 69
HTSUS: 0000.00.0000
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1331295-PE-68822
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Control Transformer - 136517017 - Radwell International
Specs
Category Power
Input Voltage 120 volts
View Details