Pulse Electronics Corporation Pulse Transformers - PE-65870NLT PE-65870NLT

Description
Manufacturer: Pulse Win Source Part Number: 846309-PE-65870NLT Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 846309-PE-65870NLT Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65870NLT - 846309-PE-65870NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65870NLT
846309-PE-65870NLT
Pulse Transformers - PE-65870NLT 846309-PE-65870NLT
Manufacturer: Pulse Win Source Part Number: 846309-PE-65870NLT Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 846309-PE-65870NLT
Features: Pulse Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
SMD Pulse Transformer - 166-PE-65870NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-PE-65870NLT
SMD Pulse Transformer 166-PE-65870NLT
XFRMR 1CT:1.15CT/1CT:1.15C T SMD Product overview: PE-65870NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65870NLT can be used for catalog matching and distributor lookup.

XFRMR 1CT:1.15CT/1CT:1.15CT SMD Product overview: PE-65870NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65870NLT can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Transformers - Pulse Transformers
PE-65870NLT
Transformers - Pulse Transformers PE-65870NLT
XFRMR 1CT:1.15CT/1CT:1.15C T SMD

XFRMR 1CT:1.15CT/1CT:1.15CT SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-65870NLT
Audio Transformers / Signal Transformers PE-65870NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 846309-PE-65870NLT 166-PE-65870NLT PE-65870NLT PE-65870NLT
Product Name Pulse Transformers - PE-65870NLT SMD Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Power Transformers - DA2304-ALD - ODG (Origin Data Global)
Specs
Category Power
Mounting Chassis Mount
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details