Pulse Electronics Corporation Pulse Transformers - PE-65778 PE-65778

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236867-PE-65778 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236867-PE-65778 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65778 - 1236867-PE-65778 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65778
1236867-PE-65778
Pulse Transformers - PE-65778 1236867-PE-65778
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236867-PE-65778 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236867-PE-65778
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
PE-65778
Transformers - Pulse Transformers PE-65778
PULSE XFMR 1CT:1CT 1.2MH

PULSE XFMR 1CT:1CT 1.2MH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1236867-PE-65778 PE-65778
Product Name Pulse Transformers - PE-65778 Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details