Pulse Electronics Corporation Pulse Transformers - PE-68896NLST PE-68896NLST

Description
Manufacturer: Pulse Win Source Part Number: 888882-PE-68896NLST Features: Pulse Transformer Package: Reel - TR Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 888882-PE-68896NLST Features: Pulse Transformer Package: Reel - TR Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-68896NLST - 888882-PE-68896NLST - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-68896NLST
888882-PE-68896NLST
Pulse Transformers - PE-68896NLST 888882-PE-68896NLST
Manufacturer: Pulse Win Source Part Number: 888882-PE-68896NLST Features: Pulse Transformer Package: Reel - TR Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited)

Manufacturer: Pulse
Win Source Part Number: 888882-PE-68896NLST
Features: Pulse Transformer
Package: Reel - TR
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 888882-PE-68896NLST
Product Name Pulse Transformers - PE-68896NLST
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
4MHz 200MHz Pulse Transformer - 166-1812WBT-3LC - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3169-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers