Pulse Electronics Corporation Pulse Transformers - PE-68841 PE-68841

Description
Manufacturer: Pulse Win Source Part Number: 847772-PE-68841 Features: Pulse Transformer Package: Tube Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 847772-PE-68841 Features: Pulse Transformer Package: Tube Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-68841 - 847772-PE-68841 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-68841
847772-PE-68841
Pulse Transformers - PE-68841 847772-PE-68841
Manufacturer: Pulse Win Source Part Number: 847772-PE-68841 Features: Pulse Transformer Package: Tube Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited)

Manufacturer: Pulse
Win Source Part Number: 847772-PE-68841
Features: Pulse Transformer
Package: Tube
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Pulse Transformer - 166-PE-68841 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-68841
Pulse Transformer 166-PE-68841
TRANSFORMER Product overview: PE-68841 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68841 can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: PE-68841 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68841 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PE-68841
Transformers - Pulse Transformers PE-68841
TRANSFORMER

TRANSFORMER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 847772-PE-68841 166-PE-68841 PE-68841
Product Name Pulse Transformers - PE-68841 Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer - 164-4900-9048RD63 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
2 suppliers