Pulse Electronics Corporation Pulse Transformers - PE-65388NL PE-65388NL

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236850-PE-65388NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236850-PE-65388NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65388NL - 1236850-PE-65388NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65388NL
1236850-PE-65388NL
Pulse Transformers - PE-65388NL 1236850-PE-65388NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236850-PE-65388NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236850-PE-65388NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-65388NL
Audio Transformers / Signal Transformers PE-65388NL
Audio Transformers / Signal Transformers THT T1/CEPT/ISDN-Pri 1500uH .9Ohms 1-Port

Audio Transformers / Signal Transformers THT T1/CEPT/ISDN-Pri 1500uH .9Ohms 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65388NL
Transformers - Pulse Transformers PE-65388NL
XFRMR T1/CEPT/ISDN-PRI 1:1.15CT

XFRMR T1/CEPT/ISDN-PRI 1:1.15CT

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 1236850-PE-65388NL PE-65388NL PE-65388NL
Product Name Pulse Transformers - PE-65388NL Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
C1173 Flyback Transformer for Texas Instruments TSP23750 - C1173-AL C1173-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details