Pulse Electronics Corporation Pulse Transformers - PE-65755NL PE-65755NL

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236863-PE-65755NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236863-PE-65755NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65755NL - 1236863-PE-65755NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65755NL
1236863-PE-65755NL
Pulse Transformers - PE-65755NL 1236863-PE-65755NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236863-PE-65755NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236863-PE-65755NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
PE-65755NL
Transformers - Pulse Transformers PE-65755NL
XFRMR 1CT:1CT 1.20MH T/H

XFRMR 1CT:1CT 1.20MH T/H

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1236863-PE-65755NL PE-65755NL
Product Name Pulse Transformers - PE-65755NL Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
GA3568, HA3809 Flyback Transformers for Akros AS1135 PoE Controller - HA3809-AL HA3809-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details