Pulse Electronics Corporation Current Sense Transformers - PE-51718 PE-51718

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236820-PE-51718 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236820-PE-51718 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - PE-51718 - 1236820-PE-51718 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - PE-51718
1236820-PE-51718
Current Sense Transformers - PE-51718 1236820-PE-51718
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236820-PE-51718 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236820-PE-51718
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Transformers - Current Sense Transformers
PE-51718
Transformers - Current Sense Transformers PE-51718
CURR SENSE XFMR 20A T/H

CURR SENSE XFMR 20A T/H

Supplier's Site
Current Sense Transformers - PE-51718 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
PE-51718
Current Sense Transformers PE-51718
CURR SENSE XFMR 20A T/H

CURR SENSE XFMR 20A T/H

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers
Product Number 1236820-PE-51718 PE-51718 PE-51718
Product Name Current Sense Transformers - PE-51718 Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
C0972-AL Transformer for ON Semiconductor NCP1216A - C0972-AL - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611468-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details