Pulse Electronics Corporation Specialty Transformer PE-65812

Description
TRANSFORMER Product overview: PE-65812 from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PE-65812 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER Product overview: PE-65812 from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PE-65812 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformer - 165-PE-65812 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Specialty Transformer
165-PE-65812
Specialty Transformer 165-PE-65812
TRANSFORMER Product overview: PE-65812 from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PE-65812 can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: PE-65812 from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PE-65812 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Transformers - PE-65812 - 1236870-PE-65812 - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - PE-65812
1236870-PE-65812
Specialty Transformers - PE-65812 1236870-PE-65812
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236870-PE-65812 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236870-PE-65812
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Specialty Transformers
PE-65812
Transformers - Specialty Transformers PE-65812
TRANSFORMER

TRANSFORMER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 165-PE-65812 1236870-PE-65812 PE-65812
Product Name Specialty Transformer Specialty Transformers - PE-65812 Transformers - Specialty Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP1 Series Hexa-Path Magnetics - HP1-0076 HP1-0076LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1611455-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers