Pulse Electronics Corporation Pulse Transformers - PE-64950NL PE-64950NL

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236846-PE-64950NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236846-PE-64950NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-64950NL - 1236846-PE-64950NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-64950NL
1236846-PE-64950NL
Pulse Transformers - PE-64950NL 1236846-PE-64950NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236846-PE-64950NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236846-PE-64950NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
PE-64950NL
Transformers - Pulse Transformers PE-64950NL
XFRMR 1CT:1CT/1CT:3CT:1 T/H

XFRMR 1CT:1CT/1CT:3CT:1 T/H

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1236846-PE-64950NL PE-64950NL
Product Name Pulse Transformers - PE-64950NL Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
GA3271-AL Flyback Transformer for Maxim MAX5941B PWM Controller - GA3271-AL GA3271-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108172-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers