Pulse Electronics Corporation Current Sense Transformers - PE-63586 PE-63586

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236842-PE-63586 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236842-PE-63586 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - PE-63586 - 1236842-PE-63586 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - PE-63586
1236842-PE-63586
Current Sense Transformers - PE-63586 1236842-PE-63586
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236842-PE-63586 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236842-PE-63586
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Transformers - Current Sense Transformers
PE-63586
Transformers - Current Sense Transformers PE-63586
CURR SENSE XFMR 20A T/H

CURR SENSE XFMR 20A T/H

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1236842-PE-63586 PE-63586
Product Name Current Sense Transformers - PE-63586 Transformers - Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details