Pulse Electronics Corporation Current Sense Transformers - PE-68210T PE-68210T

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236886-PE-68210T Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236886-PE-68210T Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - PE-68210T - 1236886-PE-68210T - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - PE-68210T
1236886-PE-68210T
Current Sense Transformers - PE-68210T 1236886-PE-68210T
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236886-PE-68210T Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236886-PE-68210T
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
SMD 15A Current Sense Transformer - 163-PE-68210T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15A Current Sense Transformer
163-PE-68210T
SMD 15A Current Sense Transformer 163-PE-68210T
CURR SENSE XFMR 1:1:50 15A SMD Product overview: PE-68210T from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PE-68210T can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:1:50 15A SMD Product overview: PE-68210T from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PE-68210T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - PE-68210T - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
PE-68210T
Current Sense Transformers PE-68210T
CURR SENSE XFMR 1:1:50 15A SMD

CURR SENSE XFMR 1:1:50 15A SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transformers Transformers Transformers
Product Number 1236886-PE-68210T 163-PE-68210T PE-68210T
Product Name Current Sense Transformers - PE-68210T SMD 15A Current Sense Transformer Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497B-A3-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 100 VA
View Details
Audio Transformers - 1237202 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details