Pulse Electronics Corporation Pulse Transformers - PE-65575 PE-65575

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236854-PE-65575 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236854-PE-65575 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65575 - 1236854-PE-65575 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65575
1236854-PE-65575
Pulse Transformers - PE-65575 1236854-PE-65575
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236854-PE-65575 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236854-PE-65575
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1236854-PE-65575
Product Name Pulse Transformers - PE-65575
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details