Pulse Electronics Corporation SMD 9V 200MA Specialty Transformer PE-68283NLT

Description
XFRMR DC/DC CONV 9V 80/200MA SMD Product overview: PE-68283NLT from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, 200MA. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 9V, 200MA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PE-68283NLT can be used for catalog matching and distributor lookup.
Request a Quote
Description
XFRMR DC/DC CONV 9V 80/200MA SMD Product overview: PE-68283NLT from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, 200MA. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 9V, 200MA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PE-68283NLT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 9V 200MA Specialty Transformer - 165-PE-68283NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9V 200MA Specialty Transformer
165-PE-68283NLT
SMD 9V 200MA Specialty Transformer 165-PE-68283NLT
XFRMR DC/DC CONV 9V 80/200MA SMD Product overview: PE-68283NLT from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, 200MA. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 9V, 200MA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PE-68283NLT can be used for catalog matching and distributor lookup.

XFRMR DC/DC CONV 9V 80/200MA SMD Product overview: PE-68283NLT from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, 200MA. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 9V, 200MA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PE-68283NLT can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Transformers - Specialty Transformers
PE-68283NLT
Transformers - Specialty Transformers PE-68283NLT
XFRMR DC/DC CONV 9V 80/200MA SMD

XFRMR DC/DC CONV 9V 80/200MA SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 165-PE-68283NLT PE-68283NLT
Product Name SMD 9V 200MA Specialty Transformer Transformers - Specialty Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Toroidal Transformers - 1176075 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer - No.1601428095604 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details