Pulse Electronics Corporation Pulse Transformers - PE-64956 PE-64956

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236847-PE-64956 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236847-PE-64956 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-64956 - 1236847-PE-64956 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-64956
1236847-PE-64956
Pulse Transformers - PE-64956 1236847-PE-64956
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236847-PE-64956 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236847-PE-64956
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1236847-PE-64956
Product Name Pulse Transformers - PE-64956
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details