Pulse Electronics Corporation Pulse Transformers - PE-65579 PE-65579

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236855-PE-65579 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236855-PE-65579 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65579 - 1236855-PE-65579 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65579
1236855-PE-65579
Pulse Transformers - PE-65579 1236855-PE-65579
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236855-PE-65579 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236855-PE-65579
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1236855-PE-65579
Product Name Pulse Transformers - PE-65579
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0138 HPH3-0138LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1611457-7 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details