Pulse Electronics Corporation Pulse Transformers - PE-68841NLST PE-68841NLST

Description
Manufacturer: Pulse Win Source Part Number: 930235-PE-68841NLST Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 930235-PE-68841NLST Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-68841NLST - 930235-PE-68841NLST - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-68841NLST
930235-PE-68841NLST
Pulse Transformers - PE-68841NLST 930235-PE-68841NLST
Manufacturer: Pulse Win Source Part Number: 930235-PE-68841NLST Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Pulse
Win Source Part Number: 930235-PE-68841NLST
Features: Pulse Transformer
Package: Bulk
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Pulse Transformer - 166-PE-68841NLST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-68841NLST
Pulse Transformer 166-PE-68841NLST
IC CHIP Product overview: PE-68841NLST from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68841NLST can be used for catalog matching and distributor lookup.

IC CHIP Product overview: PE-68841NLST from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68841NLST can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 930235-PE-68841NLST 166-PE-68841NLST
Product Name Pulse Transformers - PE-68841NLST Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - WB2010-SMLD - ODG (Origin Data Global)
Specs
Category Signal
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611450-9 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 30 VA
View Details