Pulse Electronics Corporation 1.2MH Pulse Transformer PE-64936

Description
PULSE XFMR 1CT:1 1.2MH Product overview: PE-64936 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-64936 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PULSE XFMR 1CT:1 1.2MH Product overview: PE-64936 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-64936 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2MH Pulse Transformer - 166-PE-64936 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MH Pulse Transformer
166-PE-64936
1.2MH Pulse Transformer 166-PE-64936
PULSE XFMR 1CT:1 1.2MH Product overview: PE-64936 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-64936 can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1 1.2MH Product overview: PE-64936 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-64936 can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - PE-64936 - 1236844-PE-64936 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-64936
1236844-PE-64936
Pulse Transformers - PE-64936 1236844-PE-64936
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236844-PE-64936 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236844-PE-64936
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
PE-64936
Transformers - Pulse Transformers PE-64936
PULSE XFMR 1CT:1 1.2MH

PULSE XFMR 1CT:1 1.2MH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 166-PE-64936 1236844-PE-64936 PE-64936
Product Name 1.2MH Pulse Transformer Pulse Transformers - PE-64936 Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers for ADI ADuM4070 Isolated Switching Regulator - CR7985-CL CR7985-CLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details