Pulse Electronics Corporation Pulse Transformer PE-64993

Description
TRANSFORMER Product overview: PE-64993 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-64993 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER Product overview: PE-64993 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-64993 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-PE-64993 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-64993
Pulse Transformer 166-PE-64993
TRANSFORMER Product overview: PE-64993 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-64993 can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: PE-64993 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-64993 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - PE-64993 - 1236848-PE-64993 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-64993
1236848-PE-64993
Pulse Transformers - PE-64993 1236848-PE-64993
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236848-PE-64993 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236848-PE-64993
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Shenzhen, China
Transformers - Pulse Transformers
PE-64993
Transformers - Pulse Transformers PE-64993
TRANSFORMER

TRANSFORMER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 166-PE-64993 1236848-PE-64993 PE-64993
Product Name Pulse Transformer Pulse Transformers - PE-64993 Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-070L CST2-070LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details