Pulse Electronics Corporation Pulse Transformers - PE-65799 PE-65799

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236869-PE-65799 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236869-PE-65799 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65799 - 1236869-PE-65799 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65799
1236869-PE-65799
Pulse Transformers - PE-65799 1236869-PE-65799
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236869-PE-65799 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236869-PE-65799
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1236869-PE-65799
Product Name Pulse Transformers - PE-65799
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611454-2 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers