Pulse Electronics Corporation Pulse Transformers - PF0225NL PF0225NL

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 725961-PF0225NL Manufacturer Homepage: www.pulseeng.com Reference Date Code: 1128 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 725961-PF0225NL Manufacturer Homepage: www.pulseeng.com Reference Date Code: 1128 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PF0225NL - 725961-PF0225NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PF0225NL
725961-PF0225NL
Pulse Transformers - PF0225NL 725961-PF0225NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 725961-PF0225NL Manufacturer Homepage: www.pulseeng.com Reference Date Code: 1128 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 725961-PF0225NL
Manufacturer Homepage: www.pulseeng.com
Reference Date Code: 1128
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 725961-PF0225NL
Product Name Pulse Transformers - PF0225NL
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-030L CST2010-030LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details