Producto Electric Corp. Mechanical Single Cable Tap SB-500-SP

Description
ELECTRO TIN PLATED SILICON BRONZE MATERIAL 3/0 AWG STRANDED, 500 MCM MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED, 500 MCM MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION STANDARD PACKAGE 12
Datasheet
Description
ELECTRO TIN PLATED SILICON BRONZE MATERIAL 3/0 AWG STRANDED, 500 MCM MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED, 500 MCM MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION STANDARD PACKAGE 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SB-500-SP - Producto Electric Corp.
Orangeburg, NY, USA
Mechanical Single Cable Tap
SB-500-SP
Mechanical Single Cable Tap SB-500-SP
ELECTRO TIN PLATED SILICON BRONZE MATERIAL 3/0 AWG STRANDED, 500 MCM MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED, 500 MCM MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION STANDARD PACKAGE 12
  • ELECTRO TIN PLATED SILICON BRONZE MATERIAL
  • 3/0 AWG STRANDED, 500 MCM MIN. RUN CONDUCTOR SIZE
  • 3/0 AWG STRANDED, 500 MCM MAX. RUN CONDUCTOR SIZE
  • 3/0 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE
  • 3/0 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER BAR INSTALLATION
  • STANDARD PACKAGE 12
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number SB-500-SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Turret to Turret Solder Terminal - 11250 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details