Producto Electric Corp. Splice Connector BCU-4

Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.77 INCH 1.77 LENGTH IN INCH 500 STANDARD PACKAGE 4 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.34 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet
Description
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.77 INCH 1.77 LENGTH IN INCH 500 STANDARD PACKAGE 4 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.34 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU-4 - Producto Electric Corp.
Orangeburg, NY, USA
Splice Connector
BCU-4
Splice Connector BCU-4
SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.77 INCH 1.77 LENGTH IN INCH 500 STANDARD PACKAGE 4 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.34 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN BCU MODEL
  • SHORT BARREL TYPE
  • TIN PLATED COPPER MATERIAL
  • 1.77 INCH
  • 1.77 LENGTH IN INCH
  • 500 STANDARD PACKAGE
  • 4 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 0.34 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • BCU MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Wire Terminals
Product Number BCU-4
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1230-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details